Bergquist Company (The) Pads, Sheets, Bridges 2195669

Description
Thermal Pad Gray 406.40mm x 203.20mm Rectangular Tacky - Both Sides
Request a Quote Datasheet
Description
Thermal Pad Gray 406.40mm x 203.20mm Rectangular Tacky - Both Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pads, Sheets, Bridges - 211-2195669-ND - DigiKey
Thief River Falls, MN, United States
Pads, Sheets, Bridges
211-2195669-ND
Pads, Sheets, Bridges 211-2195669-ND
Thermal Pad Gray 406.40mm x 203.20mm Rectangular Tacky - Both Sides

Thermal Pad Gray 406.40mm x 203.20mm Rectangular Tacky - Both Sides

Buy Now Datasheet
Thermal Gap Pad, Silicone/fiberglass/gry; Thermal Conductivity Loctite - 83AH7324 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Pad, Silicone/fiberglass/gry; Thermal Conductivity Loctite
83AH7324
Thermal Gap Pad, Silicone/fiberglass/gry; Thermal Conductivity Loctite 83AH7324
THERMAL GAP PAD, SILICONE/FIBERGLASS/ GRY; Thermal Conductivity:6W/m.K; Conductive Material:Silicone, Fiberglass; Thickness:0.125"; Thermal Impedance:-; Dielectric Strength:-; External Length:16"; External Width:8" RoHS Compliant: Yes

THERMAL GAP PAD, SILICONE/FIBERGLASS/GRY; Thermal Conductivity:6W/m.K; Conductive Material:Silicone, Fiberglass; Thickness:0.125"; Thermal Impedance:-; Dielectric Strength:-; External Length:16"; External Width:8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Leveling and Filling Compounds Thermal Compounds and Thermal Interface Materials
Product Number 211-2195669-ND 83AH7324
Product Name Pads, Sheets, Bridges Thermal Gap Pad, Silicone/fiberglass/gry; Thermal Conductivity Loctite
Thermal Conductivity 6 W/m-K (3.47 BTU-ft/hr-ft²-F) 6 W/m-K (3.47 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Non-silicone, Polysynthetic-based Thermal Grease - SARCON ® SG 07NS - Fujipoly® America Corp.
Specs
Form / Shape Grease, Paste
Industry Electronics; Semiconductors, IC's
Use Temperature -40 to 392 F (-40 to 200 C)
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details