Loctite UK Loctite LB 8150 Paste Anti-Seize Lubricant - 7 g Brush Top Tube - Silver Grade - Formerly Known as Loctite Silver Grade Anti-Seize - 00627 1999141

Description
Some products have limited compatibility and should only be used on select materials. The Loctite LB 8150 paste anti-seize lubricant is compatible with metal and soft metals. Main ingredient is comprised of silver. Is rated as Silver Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1600 F maximum operating temperature. In addition to the other features this product also has temperature-resistan t properties and meets the following standards: MIL-PRF-907F. Formerly known as Loctite Silver Grade Anti-Seize.
Description
Some products have limited compatibility and should only be used on select materials. The Loctite LB 8150 paste anti-seize lubricant is compatible with metal and soft metals. Main ingredient is comprised of silver. Is rated as Silver Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1600 F maximum operating temperature. In addition to the other features this product also has temperature-resistan t properties and meets the following standards: MIL-PRF-907F. Formerly known as Loctite Silver Grade Anti-Seize.

Suppliers

Company
Product
Description
Supplier Links
Loctite LB 8150 Paste Anti-Seize Lubricant - 7 g Brush Top Tube - Silver Grade - Formerly Known as Loctite Silver Grade Anti-Seize - 00627 - 079340-00627 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite LB 8150 Paste Anti-Seize Lubricant - 7 g Brush Top Tube - Silver Grade - Formerly Known as Loctite Silver Grade Anti-Seize - 00627
079340-00627
Loctite LB 8150 Paste Anti-Seize Lubricant - 7 g Brush Top Tube - Silver Grade - Formerly Known as Loctite Silver Grade Anti-Seize - 00627 079340-00627
Some products have limited compatibility and should only be used on select materials. The Loctite LB 8150 paste anti-seize lubricant is compatible with metal and soft metals. Main ingredient is comprised of silver. Is rated as Silver Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1600 F maximum operating temperature. In addition to the other features this product also has temperature-resistan t properties and meets the following standards: MIL-PRF-907F. Formerly known as Loctite Silver Grade Anti-Seize.

Some products have limited compatibility and should only be used on select materials. The Loctite LB 8150 paste anti-seize lubricant is compatible with metal and soft metals. Main ingredient is comprised of silver. Is rated as Silver Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +1600 F maximum operating temperature. In addition to the other features this product also has temperature-resistant properties and meets the following standards: MIL-PRF-907F. Formerly known as Loctite Silver Grade Anti-Seize.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Lubricants
Product Number 079340-00627
Product Name Loctite LB 8150 Paste Anti-Seize Lubricant - 7 g Brush Top Tube - Silver Grade - Formerly Known as Loctite Silver Grade Anti-Seize - 00627
Type Anti-Seize Compound or Thread Lubricant
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Joint Lubricant -  - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Functions Lubricant
Composition / Chemistry Water Soluble / Emulsion
Features Potable water pipelines, drain waste and vent, and sewer systems
View Details
Lubricant Brilube 70 LUBE74 - 1425LUBE74 - Certex UK
Specs
Functions Lubricant
Industry Applications Marine
Features Off-shore cranes, standing rigging, mooring and tower cables and fishing ropes.
View Details
Mil Spec MoS2 Solid Film Lubricant - Everlube®620A - Everlube Products
Specs
Type Solid or Dry Film Lubricant
Functions Lubricant; Bearings
Composition / Chemistry Molybdenum or Metal Sulphide
View Details
Electrolube ® SGB 2GX Contact Treatment Grease -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Type Grease / Gel
Functions Lubricant
Industry Applications Automotive or Transportation; Electrical / Electronic
View Details