4011(TM) Prism(R) Medical Device Instant Adhesive, 1 lb. Net Wt. Bottle RoHS Compliant: Yes
Loctite Prism 4011 clear cyanoacrylate adhesive is compatible with metal, rubber, thermoplastic and thermoset plastic materials with a 7 day cure time. Delivers great performance with a shear strength of 2500 to 3500 psi and tensile strength of 1000 to 2300 psi. Minimum to maximum operating temperatures are -65 F to +180 F.
| Newark, An Avnet Company | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Industrial Adhesives | Industrial Adhesives |
| Product Number | 21J8696 | 079340-18681 |
| Product Name | 4011(Tm) Prism(R) Medical Device Instant Adhesive, 1 Lb. Net Wt. Bottle Rohs Compliant Loctite | Loctite Prism 4011 Cyanoacrylate Adhesive - Clear Liquid 1 lb Bottle - 18681 |
| Chemical System | Cyanoacrylate |