Loctite UK Loctite Nordbak Blue Ceramic Epoxy - Liquid 25 lb Kit - Base & Accelerator (B/A) 2:1 Mix Ratio - 42861 1117828

Description
Loctite Nordbak ceramic epoxy comes in blue and is packaged 25 lb per inner, 1 per case. Can be used with metal. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 3 hr cure time before it is fully set and provides maximum strength.
Description
Loctite Nordbak ceramic epoxy comes in blue and is packaged 25 lb per inner, 1 per case. Can be used with metal. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 3 hr cure time before it is fully set and provides maximum strength.

Suppliers

Company
Product
Description
Supplier Links
Loctite Nordbak Blue Ceramic Epoxy - Liquid 25 lb Kit - Base & Accelerator (B/A) 2:1 Mix Ratio - 42861 - 079340-42861 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Loctite Nordbak Blue Ceramic Epoxy - Liquid 25 lb Kit - Base & Accelerator (B/A) 2:1 Mix Ratio - 42861
079340-42861
Loctite Nordbak Blue Ceramic Epoxy - Liquid 25 lb Kit - Base & Accelerator (B/A) 2:1 Mix Ratio - 42861 079340-42861
Loctite Nordbak ceramic epoxy comes in blue and is packaged 25 lb per inner, 1 per case. Can be used with metal. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 3 hr cure time before it is fully set and provides maximum strength.

Loctite Nordbak ceramic epoxy comes in blue and is packaged 25 lb per inner, 1 per case. Can be used with metal. Designed to have corrosion-resistant properties. This product requires a specific mix ratio for proper use. Requires a 2:1 mix ratio. Cure time should always be considered on any application or project. Once applied, this product requires a 3 hr cure time before it is fully set and provides maximum strength.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Coatings
Product Number 079340-42861
Product Name Loctite Nordbak Blue Ceramic Epoxy - Liquid 25 lb Kit - Base & Accelerator (B/A) 2:1 Mix Ratio - 42861
Type Coating
Unlock Full Specs
to access all available technical data

Similar Products

Protective Coating - Ever-Slik®1301 - Everlube Products
Specs
Type Coating
Chemistry Resin; Formaldehyde Resins (Phenolic, Furan, Melamine)
Substrate Metallic; Steel
View Details
Ellsworth Glyptal 1201 Varnish Red 1 qt Can - 1201 GLYPTAL - Ellsworth Adhesives
Specs
Type Varnish
Dielectric Strength 5.91E7 V/m (1.50E6 V/in)
View Details
Room Temperature Curing Epoxy Coating - EP21 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Low Friction Coatings for Lubricated Conditions - TriboShield™ TS421 - GGB
Specs
Type Coating
Cure / Setting Technology Thermoplastic
Industry Automotive; Electronics; Food / Beverage
View Details