Hengstler GMBH Flexible Couplings RS0070653

Description
ENCODER COUPLING 6MM/6MM
Request a Quote
Description
ENCODER COUPLING 6MM/6MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - 4106348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flexible Couplings
4106348
Flexible Couplings 4106348
ENCODER COUPLING 6MM/6MM

ENCODER COUPLING 6MM/6MM

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flexible Couplings
Product Number 4106348
Product Name Flexible Couplings
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details
HRC Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 274 to 27876 In-lbs (316 to 32143 kg-cm)
Units Metric Design
Bore Diameter 0.9843 to 3.94 inch (25 to 100 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details