Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL COUNTERS
HENGSTLER GMBH
866165 -- TOTALIZING COUNTER, 6 DIGIT, 4MM, 24VDC HENGSTLER
Hengstler GMBH
Totalizing Counter, 6 Digit, 4Mm, 24Vdc Hengstler
866165
Description
TOTALIZING COUNTER, 6 DIGIT, 4MM, 24VDC
Newark, An Avnet Company
Done
Description
TOTALIZING COUNTER, 6 DIGIT, 4MM, 24VDC
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter, 6 Digit, 4Mm, 24Vdc Hengstler
32AK8528
Totalizing Counter, 6 Digit, 4Mm, 24Vdc Hengstler
32AK8528
TOTALIZING COUNTER, 6 DIGIT, 4MM, 24VDC
TOTALIZING COUNTER, 6 DIGIT, 4MM, 24VDC
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Digital Counters
Product Number
32AK8528
Product Name
Totalizing Counter, 6 Digit, 4Mm, 24Vdc Hengstler
Unlock Full Specs
to access all available technical data
Similar Products
Fargo Controls, Inc.
Preset Counter, PS3 Series
PS3-22
Specs
Operating Temperature
14 to 140 F (-10 to 60 C)
Number of Functions
Multi
Direction
Up Count; Down Count; Bi-directional Counter
View Details
Laurel Electronics LLC
LT DIN Rail Digital Transmitter with Serial Data Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals
LT60VF1
Specs
Operating Temperature
-40 to 158 F (-40 to 70 C)
Functions
Count Totalizer
Signal Input Type
Current
View Details
RS Components, Ltd.
Counters
8494646
Specs
Reset
None; No reset
Display Type
Lcd
Number of Digits
8
View Details
Yaskawa America, Inc. - Motion Division
VIPA SLIO Module, Function Modules
050-1BB40
Specs
Operating Temperature
32 to 140 F (0 to 60 C)
Number of Functions
Multi
Functions
Pulse Counter; Frequency Meter
View Details