Multifunction units housed in a panel mounting case (DIN 43700). Prescaler option - multiplier programmable from 0.001 to 9.999 (counter and tachometer modes). The unit may be set in any of three modes: Counter Mode, Tachometer Mode, Time Meter Mode. Counter mode: can be programmed for quadrature, differential, count/direction. Tachometer mode: incoming pulses are counter per gate time, which can be pre-selected. Over speed or under speed can also be indicated. Time meter mode: programmable time ranges and decimal point. 45 x 45mm panel cutout
Supply Voltage = 115 V ac
Count Mode = Hours
Display Type = LED
Input Type = Voltage
Connection Type = Screw
Reset Method = Automatic, Manual
Number of Digits = 6
Mounting Type = Panel Mount
Output / Interface = Relay, Transistor
Digit Height = 7.6 mm
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 2001077 |