COUNTER; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Product
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Counters |
| Product Number | 69C6886 |
| Product Name | Counter; No. Of Digits / Alpha Hengstler |
| Operating Temperature | 14 to 122 F (-10 to 50 C) |