Can display as either hours, minutes and seconds or total number of hours. Resettable display. Powered by 3V lithium battery apart from 227-4865 which is externally powered (12-24Vdc). Panel cut out 45 x 22mm. IP54 rated
Connection Type = Screw
Display Type = LCD
Input Type = Voltage
Maximum Count Frequency = 30Hz
Reset Method = Manual
Number of Digits = 8
Digit Height = 7 mm
Minimum Operating Temperature = -10°C
Series = TICO 731
Maximum Operating Temperature = +50°C
RS Components, Ltd. | |
---|---|
Product Category | Elapsed Time Indicators (ETIs) |
Product Number | 2274837 |