Hengstler GMBH Counter, Miniature, 5Vdc; No. Of Digits / Alpha Hengstler 0.635.812

Description
COUNTER, MINIATURE, 5VDC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:14.4mm; Panel Cutout Width:27mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C;
Datasheet
Description
COUNTER, MINIATURE, 5VDC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:14.4mm; Panel Cutout Width:27mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, Miniature, 5Vdc; No. Of Digits / Alpha Hengstler - 07WX8028 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Miniature, 5Vdc; No. Of Digits / Alpha Hengstler
07WX8028
Counter, Miniature, 5Vdc; No. Of Digits / Alpha Hengstler 07WX8028
COUNTER, MINIATURE, 5VDC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:14.4mm; Panel Cutout Width:27mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C;

COUNTER, MINIATURE, 5VDC; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:14.4mm; Panel Cutout Width:27mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 07WX8028
Product Name Counter, Miniature, 5Vdc; No. Of Digits / Alpha Hengstler
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter, PS2 CP - PS2CPB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 313980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 5
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details