Hengstler GMBH Counter, Totalising Pcb; No. Of Digits / Alpha Hengstler 0.635.132

Description
COUNTER, TOTALISING PCB; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:5V; Supply Voltage Max:12V; Panel Cutout Height:14.4mm; Panel Cutout Width:27mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C;
Datasheet
Description
COUNTER, TOTALISING PCB; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:5V; Supply Voltage Max:12V; Panel Cutout Height:14.4mm; Panel Cutout Width:27mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C;
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counter, Totalising Pcb; No. Of Digits / Alpha Hengstler - 24WX981 - Newark, An Avnet Company
Chicago, IL, United States
Counter, Totalising Pcb; No. Of Digits / Alpha Hengstler
24WX981
Counter, Totalising Pcb; No. Of Digits / Alpha Hengstler 24WX981
COUNTER, TOTALISING PCB; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:5V; Supply Voltage Max:12V; Panel Cutout Height:14.4mm; Panel Cutout Width:27mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C;

COUNTER, TOTALISING PCB; No. of Digits / Alpha:6; Digit Height:4mm; Supply Voltage Min:5V; Supply Voltage Max:12V; Panel Cutout Height:14.4mm; Panel Cutout Width:27mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C;

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 24WX981
Product Name Counter, Totalising Pcb; No. Of Digits / Alpha Hengstler
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7N - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8966927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details