Miniature adding counter - surface mount. 5 digits, 4.2mm high. 500 strokes per minute. Right hand stroke. Non-resettable. Switching distance: 46° to 49°. Dimensions: H22.5 x W32 x D21mm
Motion = Stroke
Number of Digits = 5
Digit Height = 4.2 mm
Reset Method = No Reset
Direction Of Rotation = Top Going
Shaft Speed Maximum = 500spm
Drive Shaft Diameter = 3mm
RS Components, Ltd. | |
---|---|
Product Category | Mechanical Counters |
Product Number | 165734 |
Technology | Stroke |