Hello Robot Inc. Mobile Robots Stretch 2

Description
The Hello Robot Stretch 2 is a highly advanced mobile robot designed for industrial applications. Its versatile mobile base allows it to navigate autonomously around indoor environments, such as warehouses, factories, and research labs. The base is equipped with an array of sensors and cameras that help the robot perceive its surroundings and avoid obstacles. This means that the robot can be deployed in a variety of indoor environments and adapt to changing conditions without the need for human intervention. The base of the Stretch 2 robot is also designed to be easily programmable and customizable, so users can adapt it to their specific needs. The robot is built on an open-source platform, which means that users can write custom software and integrate it with existing systems. This makes the robot highly flexible and capable of performing a wide range of tasks. The arm of the Stretch 2 robot is another impressive feature. It is equipped with a variety of sensors and grippers that allow it to grasp and manipulate objects with precision and reliability. The arm can lift up to 3 kg of weight and has a reach of up to 1.5 meters. This makes it suitable for a range of tasks, including material handling, inspection, and assembly. The Stretch 2 robot is also designed to be easy to use, even for those with little or no programming experience. The robot's software interface is intuitive and user-friendly, and the robot can be programmed using a simple drag-and-drop interface. This means that users can quickly and easily teach the robot new tasks without the need for extensive training. Overall, the Hello Robot Stretch 2 is a highly advanced mobile robot that is ideal for industrial applications. Its versatile mobile base, advanced arm, and ease of use make it an excellent investment for businesses seeking to improve their operations and increase productivity.
Description
The Hello Robot Stretch 2 is a highly advanced mobile robot designed for industrial applications. Its versatile mobile base allows it to navigate autonomously around indoor environments, such as warehouses, factories, and research labs. The base is equipped with an array of sensors and cameras that help the robot perceive its surroundings and avoid obstacles. This means that the robot can be deployed in a variety of indoor environments and adapt to changing conditions without the need for human intervention. The base of the Stretch 2 robot is also designed to be easily programmable and customizable, so users can adapt it to their specific needs. The robot is built on an open-source platform, which means that users can write custom software and integrate it with existing systems. This makes the robot highly flexible and capable of performing a wide range of tasks. The arm of the Stretch 2 robot is another impressive feature. It is equipped with a variety of sensors and grippers that allow it to grasp and manipulate objects with precision and reliability. The arm can lift up to 3 kg of weight and has a reach of up to 1.5 meters. This makes it suitable for a range of tasks, including material handling, inspection, and assembly. The Stretch 2 robot is also designed to be easy to use, even for those with little or no programming experience. The robot's software interface is intuitive and user-friendly, and the robot can be programmed using a simple drag-and-drop interface. This means that users can quickly and easily teach the robot new tasks without the need for extensive training. Overall, the Hello Robot Stretch 2 is a highly advanced mobile robot that is ideal for industrial applications. Its versatile mobile base, advanced arm, and ease of use make it an excellent investment for businesses seeking to improve their operations and increase productivity.

Suppliers

Company
Product
Description
Supplier Links
Mobile Robots - Stretch 2 - Hello Robot Inc.
Martinez, CA, USA
Mobile Robots
Stretch 2
Mobile Robots Stretch 2
The Hello Robot Stretch 2 is a highly advanced mobile robot designed for industrial applications. Its versatile mobile base allows it to navigate autonomously around indoor environments, such as warehouses, factories, and research labs. The base is equipped with an array of sensors and cameras that help the robot perceive its surroundings and avoid obstacles. This means that the robot can be deployed in a variety of indoor environments and adapt to changing conditions without the need for human intervention. The base of the Stretch 2 robot is also designed to be easily programmable and customizable, so users can adapt it to their specific needs. The robot is built on an open-source platform, which means that users can write custom software and integrate it with existing systems. This makes the robot highly flexible and capable of performing a wide range of tasks. The arm of the Stretch 2 robot is another impressive feature. It is equipped with a variety of sensors and grippers that allow it to grasp and manipulate objects with precision and reliability. The arm can lift up to 3 kg of weight and has a reach of up to 1.5 meters. This makes it suitable for a range of tasks, including material handling, inspection, and assembly. The Stretch 2 robot is also designed to be easy to use, even for those with little or no programming experience. The robot's software interface is intuitive and user-friendly, and the robot can be programmed using a simple drag-and-drop interface. This means that users can quickly and easily teach the robot new tasks without the need for extensive training. Overall, the Hello Robot Stretch 2 is a highly advanced mobile robot that is ideal for industrial applications. Its versatile mobile base, advanced arm, and ease of use make it an excellent investment for businesses seeking to improve their operations and increase productivity.

The Hello Robot Stretch 2 is a highly advanced mobile robot designed for industrial applications. Its versatile mobile base allows it to navigate autonomously around indoor environments, such as warehouses, factories, and research labs. The base is equipped with an array of sensors and cameras that help the robot perceive its surroundings and avoid obstacles. This means that the robot can be deployed in a variety of indoor environments and adapt to changing conditions without the need for human intervention.
The base of the Stretch 2 robot is also designed to be easily programmable and customizable, so users can adapt it to their specific needs. The robot is built on an open-source platform, which means that users can write custom software and integrate it with existing systems. This makes the robot highly flexible and capable of performing a wide range of tasks.
The arm of the Stretch 2 robot is another impressive feature. It is equipped with a variety of sensors and grippers that allow it to grasp and manipulate objects with precision and reliability. The arm can lift up to 3 kg of weight and has a reach of up to 1.5 meters. This makes it suitable for a range of tasks, including material handling, inspection, and assembly.
The Stretch 2 robot is also designed to be easy to use, even for those with little or no programming experience. The robot's software interface is intuitive and user-friendly, and the robot can be programmed using a simple drag-and-drop interface. This means that users can quickly and easily teach the robot new tasks without the need for extensive training.
Overall, the Hello Robot Stretch 2 is a highly advanced mobile robot that is ideal for industrial applications. Its versatile mobile base, advanced arm, and ease of use make it an excellent investment for businesses seeking to improve their operations and increase productivity.

Supplier's Site

Technical Specifications

  Hello Robot Inc.
Product Category Robots
Product Number Stretch 2
Product Name Mobile Robots
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Unlock Full Specs
to access all available technical data

Similar Products

Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Accuracy, 125 mm Diameter Platform, 5 kg Load, M6 - HXP50HA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Y/Z Heavy Duty Cartesian Gantry System - MCS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 3 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details