HellermannTyton Wire Clip, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Hellermanntyton WPC20-N66-NA-D1

Description
WIRE CLIP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External RoHS Compliant: Yes
Datasheet
Description
WIRE CLIP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Clip, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Hellermanntyton - 99AC9813 - Newark, An Avnet Company
Chicago, IL, United States
Wire Clip, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Hellermanntyton
99AC9813
Wire Clip, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Hellermanntyton 99AC9813
WIRE CLIP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External RoHS Compliant: Yes

WIRE CLIP, NYLON 6.6, NATURAL, 15MM; Cable Clamp / Clip Type:Push Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6); Cable Clamp / Clip Colour:Natural; External Length:15mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 99AC9813
Product Name Wire Clip, Nylon 6.6, Natural, 15Mm; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Alligator, Crocodile, Heavy Duty Clips - 36-5039-ND - DigiKey
Specs
Material Steel
View Details
Standard Alligator Clip & Boot - 903 / 910 / 901 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
Cable Clips & Clamps - 1720829 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.563 inch (14.3 mm)
Material Aluminum; Aluminium
View Details