CABLE MARKER, COLOUR, 4MM-6MM, PK100; Marker Type:Clip On Pre Printed; Legend:0 - 9; Legend Colour:Black, White; Marker Colour:Multiple Colours; Marker Dimensions:8mm x 3mm; Cable Diameter Max:6mm; Cable Diameter Min:4mm; Marker RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 84AC4230 |
| Product Name | Cable Marker, Colour, 4Mm-6Mm, Pk100; Marker Type Hellermanntyton |