HellermannTyton Cable Marker, Black/yellow, 1.5-2.5Mm; Marker Type Hellermanntyton W2-272

Description
CABLE MARKER, BLACK/YELLOW, 1.5-2.5MM; Marker Type:Clip On Pre Printed; Legend:A,E,L,N,R,S,T ,+,-,Earth; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.6mm x 3mm; Cable Diameter Max:2.5mm; Cable Diameter Min:1.5mm; RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, BLACK/YELLOW, 1.5-2.5MM; Marker Type:Clip On Pre Printed; Legend:A,E,L,N,R,S,T ,+,-,Earth; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.6mm x 3mm; Cable Diameter Max:2.5mm; Cable Diameter Min:1.5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Black/yellow, 1.5-2.5Mm; Marker Type Hellermanntyton - 38K9468 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Black/yellow, 1.5-2.5Mm; Marker Type Hellermanntyton
38K9468
Cable Marker, Black/yellow, 1.5-2.5Mm; Marker Type Hellermanntyton 38K9468
CABLE MARKER, BLACK/YELLOW, 1.5-2.5MM; Marker Type:Clip On Pre Printed; Legend:A,E,L,N,R,S,T ,+,-,Earth; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.6mm x 3mm; Cable Diameter Max:2.5mm; Cable Diameter Min:1.5mm; RoHS Compliant: Yes

CABLE MARKER, BLACK/YELLOW, 1.5-2.5MM; Marker Type:Clip On Pre Printed; Legend:A,E,L,N,R,S,T,+,-,Earth; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.6mm x 3mm; Cable Diameter Max:2.5mm; Cable Diameter Min:1.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38K9468
Product Name Cable Marker, Black/yellow, 1.5-2.5Mm; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-97 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details