CABLE MARKER, COLOUR, 1.5MM-2.5MM, PK200; Marker Type:Clip On Pre Printed; Legend:0 - 9; Legend Colour:Black, White; Marker Colour:Multiple Colours; Marker Dimensions:5.6mm x 3mm; Cable Diameter Max:2.5mm; Cable Diameter Min:1.5mm; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38K9467 |
| Product Name | Cable Marker, Colour, 1.5Mm-2.5Mm, Pk200; Marker Type Hellermanntyton |