HellermannTyton Cable Marker, Clip On, 0-To-9, 200Pc; Marker Type Hellermanntyton W1-270

Description
CABLE MARKER, CLIP ON, 0-TO-9, 200PC; Marker Type:Clip On Pre Printed; Legend:0 to 9; Legend Colour:Black / White; Marker Colour:Multiple Colours; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, CLIP ON, 0-TO-9, 200PC; Marker Type:Clip On Pre Printed; Legend:0 to 9; Legend Colour:Black / White; Marker Colour:Multiple Colours; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Clip On, 0-To-9, 200Pc; Marker Type Hellermanntyton - 38K9465 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Clip On, 0-To-9, 200Pc; Marker Type Hellermanntyton
38K9465
Cable Marker, Clip On, 0-To-9, 200Pc; Marker Type Hellermanntyton 38K9465
CABLE MARKER, CLIP ON, 0-TO-9, 200PC; Marker Type:Clip On Pre Printed; Legend:0 to 9; Legend Colour:Black / White; Marker Colour:Multiple Colours; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm RoHS Compliant: Yes

CABLE MARKER, CLIP ON, 0-TO-9, 200PC; Marker Type:Clip On Pre Printed; Legend:0 to 9; Legend Colour:Black / White; Marker Colour:Multiple Colours; Marker Dimensions:-; Cable Diameter Max:2.8mm; Cable Diameter Min:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38K9465
Product Name Cable Marker, Clip On, 0-To-9, 200Pc; Marker Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88177 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.800 inch (20.32 mm)
View Details