HellermannTyton Sleeving, Expandable Braid 11Mm, Grey/black Thrd,82Ft; Sleeving / Tubing Type Hellermanntyton VOG6-10 GREY

Description
SLEEVING, EXPANDABLE BRAID 11MM, GREY/BLACK THRD,82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey / Black; Internal Diameter:11mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE BRAID 11MM, GREY/BLACK THRD,82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey / Black; Internal Diameter:11mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable Braid 11Mm, Grey/black Thrd,82Ft; Sleeving / Tubing Type Hellermanntyton - 06M4262 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Braid 11Mm, Grey/black Thrd,82Ft; Sleeving / Tubing Type Hellermanntyton
06M4262
Sleeving, Expandable Braid 11Mm, Grey/black Thrd,82Ft; Sleeving / Tubing Type Hellermanntyton 06M4262
SLEEVING, EXPANDABLE BRAID 11MM, GREY/BLACK THRD,82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey / Black; Internal Diameter:11mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Grey RoHS Compliant: Yes

SLEEVING, EXPANDABLE BRAID 11MM, GREY/BLACK THRD,82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey / Black; Internal Diameter:11mm; Length - Metric:25m; Length - Imperial:82ft; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 06M4262
Product Name Sleeving, Expandable Braid 11Mm, Grey/black Thrd,82Ft; Sleeving / Tubing Type Hellermanntyton
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details