HellermannTyton Sleeving ,expandable Braid 15Mm, Grey/black Thrd,82Ft; Sleeving / Tubing Type Hellermanntyton VOG10-14 GREY

Description
SLEEVING ,EXPANDABLE BRAID 15MM, GREY/BLACK THRD,82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft RoHS Compliant: Yes
Datasheet
Description
SLEEVING ,EXPANDABLE BRAID 15MM, GREY/BLACK THRD,82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving ,expandable Braid 15Mm, Grey/black Thrd,82Ft; Sleeving / Tubing Type Hellermanntyton - 21M5966 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving ,expandable Braid 15Mm, Grey/black Thrd,82Ft; Sleeving / Tubing Type Hellermanntyton
21M5966
Sleeving ,expandable Braid 15Mm, Grey/black Thrd,82Ft; Sleeving / Tubing Type Hellermanntyton 21M5966
SLEEVING ,EXPANDABLE BRAID 15MM, GREY/BLACK THRD,82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft RoHS Compliant: Yes

SLEEVING ,EXPANDABLE BRAID 15MM, GREY/BLACK THRD,82FT; Sleeving / Tubing Type:Braided; Sleeving Material:PE (Polyester); Sleeving Colour:Grey; Internal Diameter:10mm; Length - Metric:25m; Length - Imperial:82ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 21M5966
Product Name Sleeving ,expandable Braid 15Mm, Grey/black Thrd,82Ft; Sleeving / Tubing Type Hellermanntyton
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details