HellermannTyton External Cover, Pvc, White; Raceway / Duct Material Hellermanntyton TSR3W-29-1

Description
EXTERNAL COVER, PVC, WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes
Datasheet
Description
EXTERNAL COVER, PVC, WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Cover, Pvc, White; Raceway / Duct Material Hellermanntyton - 13AC1580 - Newark, An Avnet Company
Chicago, IL, United States
External Cover, Pvc, White; Raceway / Duct Material Hellermanntyton
13AC1580
External Cover, Pvc, White; Raceway / Duct Material Hellermanntyton 13AC1580
EXTERNAL COVER, PVC, WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes

EXTERNAL COVER, PVC, WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 13AC1580
Product Name External Cover, Pvc, White; Raceway / Duct Material Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
D Sub Backshells - 329426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details