HellermannTyton External Cover, Pvc, Ivory; Raceway / Duct Material Hellermanntyton TSR3I-29-1

Description
EXTERNAL COVER, PVC, IVORY; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Ivory; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes
Datasheet
Description
EXTERNAL COVER, PVC, IVORY; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Ivory; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Cover, Pvc, Ivory; Raceway / Duct Material Hellermanntyton - 13AC1576 - Newark, An Avnet Company
Chicago, IL, United States
External Cover, Pvc, Ivory; Raceway / Duct Material Hellermanntyton
13AC1576
External Cover, Pvc, Ivory; Raceway / Duct Material Hellermanntyton 13AC1576
EXTERNAL COVER, PVC, IVORY; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Ivory; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes

EXTERNAL COVER, PVC, IVORY; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:Ivory; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 13AC1576
Product Name External Cover, Pvc, Ivory; Raceway / Duct Material Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

4+16 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
Circular Connector Backshells - 2411430 - RS Components, Ltd.
Specs
Shape / Application Round
Wire Entry Top Entry
Material Aluminum; Aluminium alloy
View Details