HellermannTyton External Cover, Pvc, Off White; Raceway / Duct Material Hellermanntyton TSR3FW-29-1

Description
EXTERNAL COVER, PVC, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes
Datasheet
Description
EXTERNAL COVER, PVC, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
External Cover, Pvc, Off White; Raceway / Duct Material Hellermanntyton - 13AC1571 - Newark, An Avnet Company
Chicago, IL, United States
External Cover, Pvc, Off White; Raceway / Duct Material Hellermanntyton
13AC1571
External Cover, Pvc, Off White; Raceway / Duct Material Hellermanntyton 13AC1571
EXTERNAL COVER, PVC, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes

EXTERNAL COVER, PVC, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:-; External Width:50.37mm; External Height:-; Product Range:TSR3 Series; Accessory Type:External Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 13AC1571
Product Name External Cover, Pvc, Off White; Raceway / Duct Material Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details
Caps - 1571384-5-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Square
Width 0.3543 inch (9 mm)
View Details