HellermannTyton End Cap, Pvc, 20.96Mm, Off White; Raceway / Duct Material Hellermanntyton TSR2FW-36

Description
END CAP, PVC, 20.96MM, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:51.92mm; External Width:37.57mm; External Height:20.96mm; Product Range:TSR2 Series RoHS Compliant: Yes
Datasheet
Description
END CAP, PVC, 20.96MM, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:51.92mm; External Width:37.57mm; External Height:20.96mm; Product Range:TSR2 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
End Cap, Pvc, 20.96Mm, Off White; Raceway / Duct Material Hellermanntyton - 13AC1555 - Newark, An Avnet Company
Chicago, IL, United States
End Cap, Pvc, 20.96Mm, Off White; Raceway / Duct Material Hellermanntyton
13AC1555
End Cap, Pvc, 20.96Mm, Off White; Raceway / Duct Material Hellermanntyton 13AC1555
END CAP, PVC, 20.96MM, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:51.92mm; External Width:37.57mm; External Height:20.96mm; Product Range:TSR2 Series RoHS Compliant: Yes

END CAP, PVC, 20.96MM, OFF WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:51.92mm; External Width:37.57mm; External Height:20.96mm; Product Range:TSR2 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Caps, Grips, and Closures
Product Number 13AC1555
Product Name End Cap, Pvc, 20.96Mm, Off White; Raceway / Duct Material Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Milvent M8 and M10 Metal Cap Vent,Brether Plugs,Low Profile Vents Plug,Metal Screw-In Cap Vent Plug - MIV-08MCV - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded
Material Brass in Nickel Plate
View Details
For 1
Keystone Electronics Corp.
Specs
Material Thermoplastic Rubber
NPT Thread (.160 [4.0])
View Details
Little Mule Wire Grips Rigging/Accessories -  - Columbus McKinnon Corporation
Specs
Shape / Application Round; Round Hand Grip
View Details