HellermannTyton Wire & Cable Management TSR1W-29-1

Description
External Corner Cover, 3/4, 1 Bend Rad
Request a Quote Datasheet
Description
External Corner Cover, 3/4, 1 Bend Rad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - TSR1W-29-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
TSR1W-29-1
Wire & Cable Management TSR1W-29-1
External Corner Cover, 3/4, 1 Bend Rad

External Corner Cover, 3/4, 1 Bend Rad

Buy Now
External Cover, Pvc, White; Raceway / Duct Material Hellermanntyton - 13AC1550 - Newark, An Avnet Company
Chicago, IL, United States
External Cover, Pvc, White; Raceway / Duct Material Hellermanntyton
13AC1550
External Cover, Pvc, White; Raceway / Duct Material Hellermanntyton 13AC1550
EXTERNAL COVER, PVC, WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:-; External Width:23.16mm; External Height:-; Product Range:TSR1 Series; Accessory Type:External Cover RoHS Compliant: Yes

EXTERNAL COVER, PVC, WHITE; Raceway / Duct Material:PVC (Polyvinylchloride); Raceway / Duct Color:White; External Length:-; External Width:23.16mm; External Height:-; Product Range:TSR1 Series; Accessory Type:External Cover RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number TSR1W-29-1 13AC1550
Product Name Wire & Cable Management External Cover, Pvc, White; Raceway / Duct Material Hellermanntyton
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Vertical Panel Mount Metal Backshell for Kona - KA1-9500202 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.48 inch (37.5 mm)
View Details
Cover - 897-2001 - WAGO
Specs
Type Cap
Width 0.7953 inch (20.2 mm)
Length 0.7953 inch (20.2 mm)
View Details
D Sub Backshells - 340065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details