HellermannTyton Heatshrink, Gn/yl, 12Mm, 1M; Shrink Ratio Hellermanntyton TREDUX-12/4-GNYE

Description
HEATSHRINK, GN/YL, 12MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes
Description
HEATSHRINK, GN/YL, 12MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Gn/yl, 12Mm, 1M; Shrink Ratio Hellermanntyton - 37AJ1376 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Gn/yl, 12Mm, 1M; Shrink Ratio Hellermanntyton
37AJ1376
Heatshrink, Gn/yl, 12Mm, 1M; Shrink Ratio Hellermanntyton 37AJ1376
HEATSHRINK, GN/YL, 12MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes

HEATSHRINK, GN/YL, 12MM, 1M; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.472"; I.D. Supplied - Metric:12mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:3.28ft; Length - Metric:1m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37AJ1376
Product Name Heatshrink, Gn/yl, 12Mm, 1M; Shrink Ratio Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Shrinkable PTFE - SH254 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details