HellermannTyton Heatshrink, 2 Hellermanntyton TF21-50,8/25,4-BK

Description
HEATSHRINK, 2:1, 50.8MM, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.999";RoHS Compliant: Yes
Description
HEATSHRINK, 2:1, 50.8MM, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.999";RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, 2 Hellermanntyton - 37AJ1330 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, 2 Hellermanntyton
37AJ1330
Heatshrink, 2 Hellermanntyton 37AJ1330
HEATSHRINK, 2:1, 50.8MM, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.999";RoHS Compliant: Yes

HEATSHRINK, 2:1, 50.8MM, 60M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.999"; I.D. Supplied - Metric:50.8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.85ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.999";RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37AJ1330
Product Name Heatshrink, 2 Hellermanntyton
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-5/8-01-QB6IN-18 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details
Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details