HellermannTyton Blank Rack Panel, 2U, 3.5 X 19, Steel; Panel Material Hellermanntyton TBP2

Description
BLANK RACK PANEL, 2U, 3.5" X 19", STEEL; Panel Material:Steel; Body Color:Black; For Use With:Hellermanntyton 19" Enclosures; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External Height - Imperial:3.5"
Datasheet
Description
BLANK RACK PANEL, 2U, 3.5" X 19", STEEL; Panel Material:Steel; Body Color:Black; For Use With:Hellermanntyton 19" Enclosures; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External Height - Imperial:3.5"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Rack Panel, 2U, 3.5 X 19, Steel; Panel Material Hellermanntyton - 75Y3236 - Newark, An Avnet Company
Chicago, IL, United States
Blank Rack Panel, 2U, 3.5 X 19, Steel; Panel Material Hellermanntyton
75Y3236
Blank Rack Panel, 2U, 3.5 X 19, Steel; Panel Material Hellermanntyton 75Y3236
BLANK RACK PANEL, 2U, 3.5" X 19", STEEL; Panel Material:Steel; Body Color:Black; For Use With:Hellermanntyton 19" Enclosures; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External Height - Imperial:3.5"

BLANK RACK PANEL, 2U, 3.5" X 19", STEEL; Panel Material:Steel; Body Color:Black; For Use With:Hellermanntyton 19" Enclosures; External Height - Metric:88.9mm; External Width - Metric:482.6mm; External Height - Imperial:3.5"

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 75Y3236
Product Name Blank Rack Panel, 2U, 3.5 X 19, Steel; Panel Material Hellermanntyton
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mobile shelving & Mini-Racking - SRE4008M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
PCB Holders - 1025779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Length 3.54 inch (90 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details