HellermannTyton 1"" X .35"" X .75"" WHITE TAG51T3-100B

Description
1"" X .35"" X .75"" WHITE
Request a Quote Datasheet
Description
1"" X .35"" X .75"" WHITE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1
Wilmington, MA, United States
1"" X .35"" X .75"" WHITE
TAG51T3-100B
1"" X .35"" X .75"" WHITE TAG51T3-100B
1"" X .35"" X .75"" WHITE

1"" X .35"" X .75"" WHITE

Buy Now
Labels, Labeling - 1436-2071-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
1436-2071-ND
Labels, Labeling 1436-2071-ND
"White Self Laminating Label 1.00"" x 0.75"" (25.4mm x 19.1mm)"

"White Self Laminating Label 1.00"" x 0.75"" (25.4mm x 19.1mm)"

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey
Product Category Label Materials Label Materials
Product Number TAG51T3-100B 1436-2071-ND
Product Name 1"" X .35"" X .75"" WHITE Labels, Labeling
Width 1 to 0.7500 inches (25.4 to 19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-782 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0075 inches (0.1905 mm)
View Details
Pre-printed Labels - 7587973 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
Label - 210-707/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details