HellermannTyton Cable Ties and Zip Ties T50MR0HSM4

Description
"Standard, Locking Natural 1.77"" (45.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Natural 1.77"" (45.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1122-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1122-ND
Cable Ties and Zip Ties 1436-1122-ND
"Standard, Locking Natural 1.77"" (45.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

"Standard, Locking Natural 1.77"" (45.00mm) 0.185"" (4.70mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 215Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton - 75Y3720 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 215Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
75Y3720
Cable Tie, 215Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton 75Y3720
CABLE TIE, 215MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 215MM, PA6.6, 50LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:215mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:45mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1122-ND 75Y3720
Product Name Cable Ties and Zip Ties Cable Tie, 215Mm, Pa6.6, 50Lb, Black; Cable Tie Material Hellermanntyton
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details