HellermannTyton Cable Ties and Zip Ties T50L1STNLM4

Description
"Standard, Locking Brown 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Brown 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1175-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1175-ND
Cable Ties and Zip Ties 1436-1175-ND
"Standard, Locking Brown 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

"Standard, Locking Brown 4.33"" (110.00mm) 0.181"" (4.60mm) 50 lbs (22.68 kg)"

Buy Now Datasheet
Cable Tie, 390Mm, Pa4.6, 50Lb, Brown; Cable Tie Material Hellermanntyton - 75Y3698 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 390Mm, Pa4.6, 50Lb, Brown; Cable Tie Material Hellermanntyton
75Y3698
Cable Tie, 390Mm, Pa4.6, 50Lb, Brown; Cable Tie Material Hellermanntyton 75Y3698
CABLE TIE, 390MM, PA4.6, 50LB, BROWN; Cable Tie Material:Nylon 4.6 (Polyamide 4.6); Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 390MM, PA4.6, 50LB, BROWN; Cable Tie Material:Nylon 4.6 (Polyamide 4.6); Cable Tie Length:390mm; Cable Tie Width:4.7mm; Cable Bundle Diameter Max:110mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1175-ND 75Y3698
Product Name Cable Ties and Zip Ties Cable Tie, 390Mm, Pa4.6, 50Lb, Brown; Cable Tie Material Hellermanntyton
Color Brown
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details