HellermannTyton Cable Assembly T30R0HSM4

Description
Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.) Product overview: T30R0HSM4 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-T30R0HSM4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.) Product overview: T30R0HSM4 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-T30R0HSM4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assembly - 482-T30R0HSM4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-T30R0HSM4
Cable Assembly 482-T30R0HSM4
Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.) Product overview: T30R0HSM4 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-T30R0HSM4 can be used for catalog matching and distributor lookup.

Tie, Cable; Black; 6 in. (Approx.); 0.14 in. (Approx.); 1-1/4 in. (Max.) Product overview: T30R0HSM4 from HellermannTyton is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-T30R0HSM4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1204220-T30R0HSM4
Cables, Wires - Management - Cable Ties and Zip Ties 1204220-T30R0HSM4
Win Source Part Number: 1204220-T30R0HSM4 Category: Cables, Wires - Management>Cable Ties and Zip Ties Color: Black Features: Heat Stabilized Package: 1000 per Pkg Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.138" (3.50mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.38" (35.00mm) Tensile Strength: 30 lbs (13.61 kg) Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): T30R-0HSM4; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 3926.90.9985 Mfr: HellermannTyton Other Names: 089306075837,1436-15 28 Length - Approximate: 5.75" Length - Actual: 0.486' (148.00mm, 5.83")

Win Source Part Number: 1204220-T30R0HSM4
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Color: Black
Features: Heat Stabilized
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.138" (3.50mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.38" (35.00mm)
Tensile Strength: 30 lbs (13.61 kg)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): T30R-0HSM4;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 3926.90.9985
Mfr: HellermannTyton
Other Names: 089306075837,1436-1528
Length - Approximate: 5.75"
Length - Actual: 0.486' (148.00mm, 5.83")

Buy Now Datasheet
cable ties - T30R0HSM4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
T30R0HSM4
cable ties T30R0HSM4
High-Temp Cable Tie, 5.8 Long, UL Rated

High-Temp Cable Tie, 5.8 Long, UL Rated

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 482-T30R0HSM4 1204220-T30R0HSM4 T30R0HSM4
Product Name Cable Assembly Cables, Wires - Management - Cable Ties and Zip Ties cable ties
Cable Length 0.4917 ft (1.5 dm) 5.8 ft (17.68 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
ZK2000-A400-0xxx | Sensor cable, PUR, 12 x 0.14 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/400-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers