HellermannTyton Cable Ties and Zip Ties T30L0HSM4

Description
"Standard, Locking Black 1.97"" (50.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 1.97"" (50.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 1436-1533-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
1436-1533-ND
Cable Ties and Zip Ties 1436-1533-ND
"Standard, Locking Black 1.97"" (50.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

"Standard, Locking Black 1.97"" (50.00mm) 0.142"" (3.61mm) 30 lbs (13.61 kg)"

Buy Now Datasheet
Cable Tie, 198Mm, Pa6.6 Hs, 30Lb, Black; Cable Tie Material Hellermanntyton - 75Y3598 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 198Mm, Pa6.6 Hs, 30Lb, Black; Cable Tie Material Hellermanntyton
75Y3598
Cable Tie, 198Mm, Pa6.6 Hs, 30Lb, Black; Cable Tie Material Hellermanntyton 75Y3598
CABLE TIE, 198MM, PA6.6 HS, 30LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:198mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

CABLE TIE, 198MM, PA6.6 HS, 30LB, BLACK; Cable Tie Material:Nylon 6.6 HS (Polyamide 6.6 HS) (Heat Stabilised); Cable Tie Length:198mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:50mm; Cable Tie Type:Standard; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Ties Cable Ties
Product Number 1436-1533-ND 75Y3598
Product Name Cable Ties and Zip Ties Cable Tie, 198Mm, Pa6.6 Hs, 30Lb, Black; Cable Tie Material Hellermanntyton
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details
Markers - A109520-ND - DigiKey
Specs
Material Meta-Aramid
View Details
2 suppliers