HellermannTyton cable ties T18S0M4

Description
Cable Tie, 3.3 Long, UL Rated, 18lb Ten
Request a Quote
Description
Cable Tie, 3.3 Long, UL Rated, 18lb Ten
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - T18S0M4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
T18S0M4
cable ties T18S0M4
Cable Tie, 3.3 Long, UL Rated, 18lb Ten

Cable Tie, 3.3 Long, UL Rated, 18lb Ten

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number T18S0M4
Product Name cable ties
Cable Length 3.3 ft (10.06 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NT40 - kTB Solutions
Specs
Application RF
Connector Type 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details