HellermannTyton cable ties T18L9M4

Description
Cable Tie, 8 Long, UL Rated, 18lb Tensi
Request a Quote
Description
Cable Tie, 8 Long, UL Rated, 18lb Tensi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - T18L9M4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
T18L9M4
cable ties T18L9M4
Cable Tie, 8 Long, UL Rated, 18lb Tensi

Cable Tie, 8 Long, UL Rated, 18lb Tensi

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number T18L9M4
Product Name cable ties
Cable Length 8 ft (24.38 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details