HellermannTyton cable ties T120R0PPH4

Description
Cable Tie, 15.2 Long, 60lb Tensile Stre
Request a Quote
Description
Cable Tie, 15.2 Long, 60lb Tensile Stre
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
cable ties - T120R0PPH4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
cable ties
T120R0PPH4
cable ties T120R0PPH4
Cable Tie, 15.2 Long, 60lb Tensile Stre

Cable Tie, 15.2 Long, 60lb Tensile Stre

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Cable Assemblies
Product Number T120R0PPH4
Product Name cable ties
Cable Length 15.2 ft (46.33 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W02-203-01 - bisco industries
Specs
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details