HellermannTyton Cable Tie, 300Mm, Nylon 6.6; Cable Tie Material Hellermanntyton T120I-NAT(100 PACK)

Description
CABLE TIE, 300MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:75mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 300MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:75mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 300Mm, Nylon 6.6; Cable Tie Material Hellermanntyton - 24M8748 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 300Mm, Nylon 6.6; Cable Tie Material Hellermanntyton
24M8748
Cable Tie, 300Mm, Nylon 6.6; Cable Tie Material Hellermanntyton 24M8748
CABLE TIE, 300MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:75mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

CABLE TIE, 300MM, NYLON 6.6; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:300mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:75mm; Cable Tie Type:Heavy Duty; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8748
Product Name Cable Tie, 300Mm, Nylon 6.6; Cable Tie Material Hellermanntyton
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details