HellermannTyton Custom Parts - Custom Parts (S - T) - T120I-BLK(100 PACK) T120I-BLK(100 PACK)

Description
Manufacturer: HellermannTyton Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118541-T120I-BLK(10 0 PACK) Color: Black Categories: Custom Parts Case / Package: 100 Alternative Parts (Cross-Reference): T120I-BLK(100 PACK).; T120I-BLK(100PACK); Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant REACH SVHC: Unknown Flammability Rating: UL94 V-2 Wire/Cable Diameter: 75 mm Wire/Cable Color: Black
Request a Quote
Description
Manufacturer: HellermannTyton Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118541-T120I-BLK(10 0 PACK) Color: Black Categories: Custom Parts Case / Package: 100 Alternative Parts (Cross-Reference): T120I-BLK(100 PACK).; T120I-BLK(100PACK); Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant REACH SVHC: Unknown Flammability Rating: UL94 V-2 Wire/Cable Diameter: 75 mm Wire/Cable Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - T120I-BLK(100 PACK) - 1118541-T120I-BLK(100 PACK) - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - T120I-BLK(100 PACK)
1118541-T120I-BLK(100 PACK)
Custom Parts - Custom Parts (S - T) - T120I-BLK(100 PACK) 1118541-T120I-BLK(100 PACK)
Manufacturer: HellermannTyton Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1118541-T120I-BLK(10 0 PACK) Color: Black Categories: Custom Parts Case / Package: 100 Alternative Parts (Cross-Reference): T120I-BLK(100 PACK).; T120I-BLK(100PACK); Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant REACH SVHC: Unknown Flammability Rating: UL94 V-2 Wire/Cable Diameter: 75 mm Wire/Cable Color: Black

Manufacturer: HellermannTyton
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1118541-T120I-BLK(100 PACK)
Color: Black
Categories: Custom Parts
Case / Package: 100
Alternative Parts (Cross-Reference): T120I-BLK(100 PACK).; T120I-BLK(100PACK);
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
REACH SVHC: Unknown
Flammability Rating: UL94 V-2
Wire/Cable Diameter: 75 mm
Wire/Cable Color: Black

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1118541-T120I-BLK(100 PACK)
Product Name Custom Parts - Custom Parts (S - T) - T120I-BLK(100 PACK)
Unlock Full Specs
to access all available technical data