HellermannTyton Cable Supports and Fasteners SNP8GHS0C2

Description
"Cable Clamp, Hose Black 0.524"" ~ 0.599"" (13.31mm ~ 15.21mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose Black 0.524"" ~ 0.599"" (13.31mm ~ 15.21mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1346-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1346-ND
Cable Supports and Fasteners 1436-1346-ND
"Cable Clamp, Hose Black 0.524"" ~ 0.599"" (13.31mm ~ 15.21mm)"

"Cable Clamp, Hose Black 0.524"" ~ 0.599"" (13.31mm ~ 15.21mm)"

Buy Now Datasheet
HellermannTyton SNP8GHS0C2 Snapper Hose & Cable Clamp .51
Chanhassen, MN, United States
HellermannTyton SNP8GHS0C2 Snapper Hose & Cable Clamp .51" - .59", Black
28501-8
HellermannTyton SNP8GHS0C2 Snapper Hose & Cable Clamp .51" - .59", Black 28501-8
HellermannTyton SNP8GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton HellermannTyton SNP8GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 16 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F (-40°C) to to 221°F (105°C) Size Min. Dia.: 0.51" Size Max. Dia.: 0.59"
  • HellermannTyton SNP8GHS0C2 Snapper Hose & Cable Clamp
  • Category: Hose Clamps
  • Manufacturer: HellermannTyton
  • HellermannTyton SNP8GHS0C2 Snapper Hose & Cable Clamp
  • Category: Hose Clamps
  • Manufacturer: HellermannTyton
  • Glass-filled black nylon can withstand high temperatures
  • Adjustable; allows application after the hose is connected
  • Quick, ratchet closure provides specific take-up; eliminates excessive tightening
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • Secure hoses
  • Number of teeth: 16
  • Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%)
  • Flammability: UL94 HB
  • Operating Temperature: -40°F (-40°C) to to 221°F (105°C)
  • Size Min. Dia.: 0.51"
  • Size Max. Dia.: 0.59"
Supplier's Site Datasheet
Snapper Hose Clamp, Polyamide 6.6, Blk, 14Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3095 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyamide 6.6, Blk, 14Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3095
Snapper Hose Clamp, Polyamide 6.6, Blk, 14Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3095
SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLK, 14MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:- RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLK, 14MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 1436-1346-ND 28501-8 75Y3095
Product Name Cable Supports and Fasteners HellermannTyton SNP8GHS0C2 Snapper Hose & Cable Clamp .51" - .59", Black Snapper Hose Clamp, Polyamide 6.6, Blk, 14Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material

Nylon - Glass Filled

Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 109467 - RS Components, Ltd.
Specs
Diameter 0.126 inch (3.2 mm)
Material PVC; Polyvinyl Chloride
View Details
Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Stainless Steel Cable Clips for Micro-Inverter Cables - HEYClip™ SunRunner® - PennEngineering®
Specs
Type J Style Clip
Number of Wires 2 #
Material Stainless Steel
View Details