HellermannTyton Cable Supports and Fasteners SNP7GHS0C2

Description
"Cable Clamp, Hose Black 0.463"" ~ 0.558"" (11.76mm ~ 14.17mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose Black 0.463"" ~ 0.558"" (11.76mm ~ 14.17mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1343-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1343-ND
Cable Supports and Fasteners 1436-1343-ND
"Cable Clamp, Hose Black 0.463"" ~ 0.558"" (11.76mm ~ 14.17mm)"

"Cable Clamp, Hose Black 0.463"" ~ 0.558"" (11.76mm ~ 14.17mm)"

Buy Now Datasheet
HellermannTyton SNP7GHS0C2 Snapper Hose & Cable Clamp .437
Chanhassen, MN, United States
HellermannTyton SNP7GHS0C2 Snapper Hose & Cable Clamp .437" - .54", Black
28501-7
HellermannTyton SNP7GHS0C2 Snapper Hose & Cable Clamp .437" - .54", Black 28501-7
HellermannTyton SNP8GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 18 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F (-40°C) to to 221°F (105°C) Size Min. Dia.: 0.437" Size Max. Dia.: 0.54" Number of teeth: 18
  • HellermannTyton SNP8GHS0C2 Snapper Hose & Cable Clamp
  • Category: Hose Clamps
  • Manufacturer: HellermannTyton
  • Glass-filled black nylon can withstand high temperatures
  • Adjustable; allows application after the hose is connected
  • Quick, ratchet closure provides specific take-up; eliminates excessive tightening
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • Secure hoses
  • Number of teeth: 18
  • Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%)
  • Flammability: UL94 HB
  • Operating Temperature: -40°F (-40°C) to to 221°F (105°C)
  • Size Min. Dia.: 0.437"
  • Size Max. Dia.: 0.54"
  • Number of teeth: 18
Supplier's Site Datasheet
Snapper Hose Clamp, Polyamide 6.6, Black, 14Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3085 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyamide 6.6, Black, 14Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3085
Snapper Hose Clamp, Polyamide 6.6, Black, 14Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3085
SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLACK, 14MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:-RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLACK, 14MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:14mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Waytek, Inc. Newark, An Avnet Company
Product Category Wire and Cable Clips Cable Clamps Wire and Cable Clips
Product Number 1436-1343-ND 28501-7 75Y3085
Product Name Cable Supports and Fasteners HellermannTyton SNP7GHS0C2 Snapper Hose & Cable Clamp .437" - .54", Black Snapper Hose Clamp, Polyamide 6.6, Black, 14Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material

Nylon - Glass Filled

Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 109452 - RS Components, Ltd.
Specs
Diameter 0.319 inch (8.1 mm)
Material Polyamide 66
View Details
Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details