HellermannTyton Cable Supports and Fasteners SNP610C2

Description
"Cable Clamp, Hose White 0.449"" ~ 0.511"" (11.40mm ~ 12.97mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose White 0.449"" ~ 0.511"" (11.40mm ~ 12.97mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1333-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1333-ND
Cable Supports and Fasteners 1436-1333-ND
"Cable Clamp, Hose White 0.449"" ~ 0.511"" (11.40mm ~ 12.97mm)"

"Cable Clamp, Hose White 0.449"" ~ 0.511"" (11.40mm ~ 12.97mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyacetal, White, 13.03Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3083 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyacetal, White, 13.03Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3083
Snapper Hose Clamp, Polyacetal, White, 13.03Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3083
SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 13.03MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:13.03mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 13.03MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:13.03mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1333-ND 75Y3083
Product Name Cable Supports and Fasteners Snapper Hose Clamp, Polyacetal, White, 13.03Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.625 inch (15.87 mm)
View Details
2 suppliers
Cable Clips & Clamps - 102592 - RS Components, Ltd.
Specs
Diameter 0.197 inch (5 mm)
Material Polyamide 66
View Details