HellermannTyton HellermannTyton SNP4GHS0C2 Snapper Hose & Cable Clamp, .39" - .46", Black SNP4GHS0C2

Description
HellermannTyton SNP4GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 12 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F to +221°F (-40° to +105°C) Size Min. Dia.: 0.39" Size Max. Dia.: 0.46"
Request a Quote Datasheet
Description
HellermannTyton SNP4GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 12 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F to +221°F (-40° to +105°C) Size Min. Dia.: 0.39" Size Max. Dia.: 0.46"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton SNP4GHS0C2 Snapper Hose & Cable Clamp, .39
Chanhassen, MN, United States
HellermannTyton SNP4GHS0C2 Snapper Hose & Cable Clamp, .39" - .46", Black
28501-4
HellermannTyton SNP4GHS0C2 Snapper Hose & Cable Clamp, .39" - .46", Black 28501-4
HellermannTyton SNP4GHS0C2 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 12 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F to +221°F (-40° to +105°C) Size Min. Dia.: 0.39" Size Max. Dia.: 0.46"
  • HellermannTyton SNP4GHS0C2 Snapper Hose & Cable Clamp
  • Category: Hose Clamps
  • Manufacturer: HellermannTyton
  • Glass-filled black nylon can withstand high temperatures
  • Adjustable; allows application after the hose is connected
  • Quick, ratchet closure provides specific take-up; eliminates excessive tightening
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • Secure hoses
  • Number of teeth: 12
  • Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%)
  • Flammability: UL94 HB
  • Operating Temperature: -40°F to +221°F (-40° to +105°C)
  • Size Min. Dia.: 0.39"
  • Size Max. Dia.: 0.46"
Supplier's Site Datasheet
Cable Supports and Fasteners - 1436-1339-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1339-ND
Cable Supports and Fasteners 1436-1339-ND
"Cable Clamp, Hose Black 0.413"" ~ 0.462"" (10.49mm ~ 11.73mm)"

"Cable Clamp, Hose Black 0.413"" ~ 0.462"" (10.49mm ~ 11.73mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyamide 6.6, Black, 11Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3072 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyamide 6.6, Black, 11Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3072
Snapper Hose Clamp, Polyamide 6.6, Black, 11Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3072
SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLACK, 11MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:11mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:-RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLACK, 11MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:11mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Clamps Wire and Cable Clips Wire and Cable Clips
Product Number 28501-4 1436-1339-ND 75Y3072
Product Name HellermannTyton SNP4GHS0C2 Snapper Hose & Cable Clamp, .39" - .46", Black Cable Supports and Fasteners Snapper Hose Clamp, Polyamide 6.6, Black, 11Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material

Nylon - Glass Filled

Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8140 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.125 inch (3.17 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 612906 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.945 inch (24 mm)
Material Pe
View Details