HellermannTyton Cable Supports and Fasteners SNP42NGHS0C2

Description
"Cable Clamp, Hose Black 1.768"" ~ 2.054"" (44.91mm ~ 52.17mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose Black 1.768"" ~ 2.054"" (44.91mm ~ 52.17mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1390-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1390-ND
Cable Supports and Fasteners 1436-1390-ND
"Cable Clamp, Hose Black 1.768"" ~ 2.054"" (44.91mm ~ 52.17mm)"

"Cable Clamp, Hose Black 1.768"" ~ 2.054"" (44.91mm ~ 52.17mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyamide 6.6, Blk, 51.26Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3076 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyamide 6.6, Blk, 51.26Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3076
Snapper Hose Clamp, Polyamide 6.6, Blk, 51.26Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3076
SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLK, 51.26MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:51.26mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLK, 51.26MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:51.26mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1390-ND 75Y3076
Product Name Cable Supports and Fasteners Snapper Hose Clamp, Polyamide 6.6, Blk, 51.26Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Steel Cable Clamp - 8105 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
4 suppliers
Cable Clips & Clamps - 233562 - RS Components, Ltd.
Specs
Type Nail Style Clip; Rectangular cable clip
Diameter 0.315 inch (8 mm)
Material Pe
View Details