HellermannTyton Wire & Cable Management SNP3310H4

Description
Snapper Hose Clamp, 1.29–1.58 Bundle D
Request a Quote Datasheet
Description
Snapper Hose Clamp, 1.29–1.58 Bundle D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Management - SNP3310H4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Wire & Cable Management
SNP3310H4
Wire & Cable Management SNP3310H4
Snapper Hose Clamp, 1.29–1.58 Bundle D

Snapper Hose Clamp, 1.29–1.58 Bundle D

Buy Now
Laguna Hills, CA, United States
Cable Supports and Fasteners - SNP3310H4
1005067-SNP3310H4
Cable Supports and Fasteners - SNP3310H4 1005067-SNP3310H4
Manufacturer: HellermannTyton Win Source Part Number: 1005067-SNP3310H4 Packaging: Bulk Type: Clip, Hose Color: White Length: 1.564" to 2.517" (39.73mm to 63.93mm) Material Flammability Rating: UL94 HB Material: Polyacetal (POM) Width: 0.290" (7.36mm) Type Attributes: Push-Fit Opening Size: 1.283" to 1.595" (32.59mm to 40.51mm) Material Thickness: 0.067" (1.70mm) Categories: Cables, Wires - Management Status: Active Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Automotive Quantity per package: 5k pcs

Manufacturer: HellermannTyton
Win Source Part Number: 1005067-SNP3310H4
Packaging: Bulk
Type: Clip, Hose
Color: White
Length: 1.564" to 2.517" (39.73mm to 63.93mm)
Material Flammability Rating: UL94 HB
Material: Polyacetal (POM)
Width: 0.290" (7.36mm)
Type Attributes: Push-Fit
Opening Size: 1.283" to 1.595" (32.59mm to 40.51mm)
Material Thickness: 0.067" (1.70mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive
Quantity per package: 5k pcs

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number SNP3310H4 1005067-SNP3310H4
Product Name Wire & Cable Management Cable Supports and Fasteners - SNP3310H4
Unlock Full Specs
to access all available technical data

Similar Products

DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers