HellermannTyton Cable Supports and Fasteners SNP3210K2

Description
"Cable Clamp, Hose White 1.218"" ~ 1.405"" (30.94mm ~ 35.69mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose White 1.218"" ~ 1.405"" (30.94mm ~ 35.69mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1299-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1299-ND
Cable Supports and Fasteners 1436-1299-ND
"Cable Clamp, Hose White 1.218"" ~ 1.405"" (30.94mm ~ 35.69mm)"

"Cable Clamp, Hose White 1.218"" ~ 1.405"" (30.94mm ~ 35.69mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyacetal, White, 35.15Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton - 75Y3058 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyacetal, White, 35.15Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton
75Y3058
Snapper Hose Clamp, Polyacetal, White, 35.15Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton 75Y3058
SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 35.15MM, PK50; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:35.15mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 35.15MM, PK50; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:35.15mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1299-ND 75Y3058
Product Name Cable Supports and Fasteners Snapper Hose Clamp, Polyacetal, White, 35.15Mm, Pk50; Cable Clamp / Clip Type Hellermanntyton
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
Cable Clips & Clamps - 429869 - RS Components, Ltd.
Anderson Power Products
Specs
Material Stainless Steel; Stainless Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cushioned Cable Clamp - 8091 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 0.375 inch (9.52 mm)
View Details
3 suppliers