HellermannTyton HellermannTyton SNP24GHS0H4 Snapper Hose & Cable Clamp, .984" - 1.134", Black SNP24GHS0H4

Description
HellermannTyton SNP24GHS0H4 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 22 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F +221°F (-40°C to +105°C) Min. Dia. Size: .984" Max. Dia. Size: 1.134"
Request a Quote Datasheet
Description
HellermannTyton SNP24GHS0H4 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 22 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F +221°F (-40°C to +105°C) Min. Dia. Size: .984" Max. Dia. Size: 1.134"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HellermannTyton SNP24GHS0H4 Snapper Hose & Cable Clamp, .984
Chanhassen, MN, United States
HellermannTyton SNP24GHS0H4 Snapper Hose & Cable Clamp, .984" - 1.134", Black
28501-24
HellermannTyton SNP24GHS0H4 Snapper Hose & Cable Clamp, .984" - 1.134", Black 28501-24
HellermannTyton SNP24GHS0H4 Snapper Hose & Cable Clamp Category: Hose Clamps Manufacturer: HellermannTyton Glass-filled black nylon can withstand high temperatures Adjustable; allows application after the hose is connected Quick, ratchet closure provides specific take-up; eliminates excessive tightening Closure remains in place when tightened Easily reopens with a lateral effort Secure hoses Number of teeth: 22 Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%) Flammability: UL94 HB Operating Temperature: -40°F +221°F (-40°C to +105°C) Min. Dia. Size: .984" Max. Dia. Size: 1.134"
  • HellermannTyton SNP24GHS0H4 Snapper Hose & Cable Clamp
  • Category: Hose Clamps
  • Manufacturer: HellermannTyton
  • Glass-filled black nylon can withstand high temperatures
  • Adjustable; allows application after the hose is connected
  • Quick, ratchet closure provides specific take-up; eliminates excessive tightening
  • Closure remains in place when tightened
  • Easily reopens with a lateral effort
  • Secure hoses
  • Number of teeth: 22
  • Material: Polyamide 6.6 glass filled, impact modified, heat stabilized (PA66GF13%)
  • Flammability: UL94 HB
  • Operating Temperature: -40°F +221°F (-40°C to +105°C)
  • Min. Dia. Size: .984"
  • Max. Dia. Size: 1.134"
Supplier's Site Datasheet
Cable Supports and Fasteners - 1436-1066-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1066-ND
Cable Supports and Fasteners 1436-1066-ND
"Cable Clamp, Hose Black 1.007"" ~ 1.160"" (25.58mm ~ 29.46mm)"

"Cable Clamp, Hose Black 1.007"" ~ 1.160"" (25.58mm ~ 29.46mm)"

Buy Now Datasheet

Technical Specifications

  Waytek, Inc. DigiKey
Product Category Cable Clamps Wire and Cable Clips
Product Number 28501-24 1436-1066-ND
Product Name HellermannTyton SNP24GHS0H4 Snapper Hose & Cable Clamp, .984" - 1.134", Black Cable Supports and Fasteners
Material

Nylon - Glass Filled

Unlock Full Specs
to access all available technical data