HellermannTyton Cable Supports and Fasteners SNP2210C2

Description
"Cable Clamp, Hose White 0.928"" ~ 1.072"" (23.57mm ~ 27.23mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose White 0.928"" ~ 1.072"" (23.57mm ~ 27.23mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1362-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1362-ND
Cable Supports and Fasteners 1436-1362-ND
"Cable Clamp, Hose White 0.928"" ~ 1.072"" (23.57mm ~ 27.23mm)"

"Cable Clamp, Hose White 0.928"" ~ 1.072"" (23.57mm ~ 27.23mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyacetal, White, 26.64Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3041 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyacetal, White, 26.64Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3041
Snapper Hose Clamp, Polyacetal, White, 26.64Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3041
SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 26.64MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:26.64mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 26.64MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:26.64mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1362-ND 75Y3041
Product Name Cable Supports and Fasteners Snapper Hose Clamp, Polyacetal, White, 26.64Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Cushioned Cable Clamp - 8096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Stainless Steel; Stainless Steel
Diameter 1.000 inch (25.4 mm)
View Details
3 suppliers
Miniature Alligator Clip & Boot - 902 / 905 - BRIM Electronics, Inc.
Specs
Type Alligator
Material Steel
View Details
P-Clips - 2209402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material Polyamide 66
View Details