HellermannTyton Cable Supports and Fasteners SNP1GHS0C2

Description
"Cable Clamp, Hose Black 0.233"" ~ 0.262"" (5.92mm ~ 6.65mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose Black 0.233"" ~ 0.262"" (5.92mm ~ 6.65mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1327-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1327-ND
Cable Supports and Fasteners 1436-1327-ND
"Cable Clamp, Hose Black 0.233"" ~ 0.262"" (5.92mm ~ 6.65mm)"

"Cable Clamp, Hose Black 0.233"" ~ 0.262"" (5.92mm ~ 6.65mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyamide 6.6, Black, 6Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3010 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyamide 6.6, Black, 6Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3010
Snapper Hose Clamp, Polyamide 6.6, Black, 6Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3010
SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLACK, 6MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:- RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYAMIDE 6.6, BLACK, 6MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:6mm; Cable Clamp / Clip Material:Nylon 6.6 (Polyamide 6.6), Glass Filled; Cable Clamp / Clip Colour:Black; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1327-ND 75Y3010
Product Name Cable Supports and Fasteners Snapper Hose Clamp, Polyamide 6.6, Black, 6Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7635 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.625 inch (15.87 mm)
View Details
3 suppliers
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers
Cable Clips & Clamps - 1792893 - RS Components, Ltd.
Specs
Diameter 0.394 inch (10 mm)
Material PVC; Pvc
View Details
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details