HellermannTyton Cable Supports and Fasteners SNP1910C2

Description
"Cable Clamp, Hose White 0.859"" ~ 0.989"" (21.82mm ~ 25.12mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose White 0.859"" ~ 0.989"" (21.82mm ~ 25.12mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1361-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1361-ND
Cable Supports and Fasteners 1436-1361-ND
"Cable Clamp, Hose White 0.859"" ~ 0.989"" (21.82mm ~ 25.12mm)"

"Cable Clamp, Hose White 0.859"" ~ 0.989"" (21.82mm ~ 25.12mm)"

Buy Now Datasheet
Snapper Hose Clamp, Polyacetal, White, 25.32Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3033 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp, Polyacetal, White, 25.32Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3033
Snapper Hose Clamp, Polyacetal, White, 25.32Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3033
SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 25.32MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:25.32mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

SNAPPER HOSE CLAMP, POLYACETAL, WHITE, 25.32MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:25.32mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1361-ND 75Y3033
Product Name Cable Supports and Fasteners Snapper Hose Clamp, Polyacetal, White, 25.32Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details
Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Clamping Clip For Conduit Tubes - 8221052 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.217 inch (5.5 mm)
Material Polyaminde
View Details
2 suppliers