HellermannTyton Cable Supports and Fasteners SNP1610C2

Description
"Cable Clamp, Hose White 0.759"" ~ 0.848"" (19.28mm ~ 21.54mm)"
Request a Quote Datasheet
Description
"Cable Clamp, Hose White 0.759"" ~ 0.848"" (19.28mm ~ 21.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Supports and Fasteners - 1436-1357-ND - DigiKey
Thief River Falls, MN, United States
Cable Supports and Fasteners
1436-1357-ND
Cable Supports and Fasteners 1436-1357-ND
"Cable Clamp, Hose White 0.759"" ~ 0.848"" (19.28mm ~ 21.54mm)"

"Cable Clamp, Hose White 0.759"" ~ 0.848"" (19.28mm ~ 21.54mm)"

Buy Now Datasheet
Snapper Hose Clamp,, Polyacetal, White, 21.26Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton - 75Y3026 - Newark, An Avnet Company
Chicago, IL, United States
Snapper Hose Clamp,, Polyacetal, White, 21.26Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
75Y3026
Snapper Hose Clamp,, Polyacetal, White, 21.26Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton 75Y3026
SNAPPER HOSE CLAMP,, POLYACETAL, WHITE, 21.26MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:21.26mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

SNAPPER HOSE CLAMP,, POLYACETAL, WHITE, 21.26MM, PK100; Cable Clamp / Clip Type:Snapper Hose Clamp; Internal Diameter:21.26mm; Cable Clamp / Clip Material:Polyacetal; Cable Clamp / Clip Colour:White; External Length:-; Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire and Cable Clips Wire and Cable Clips
Product Number 1436-1357-ND 75Y3026
Product Name Cable Supports and Fasteners Snapper Hose Clamp,, Polyacetal, White, 21.26Mm, Pk100; Cable Clamp / Clip Type Hellermanntyton
Material Polyacetal (POM)
Unlock Full Specs
to access all available technical data

Similar Products

Half Cable Clamp - 8147 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.562 inch (14.27 mm)
View Details
2 suppliers
PVC Component Clip - 400 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type C Style Clip
Diameter 0.250 to 1.375 inch (6.35 to 34.92 mm)
Material PVC
View Details
Cable Clips & Clamps - 1720846 - RS Components, Ltd.
Specs
Type Cable clip
Diameter 0.236 inch (6 mm)
Material Nylon 66
View Details